TE Connectivity Thin Film Resistors - SMD 22.1KOhm .063W 10PPM RN73C1J22K1BTG

Description
Thin Film Resistors - SMD 22.1KOhm .063W 10PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 22.1KOhm .063W 10PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 22.1KOhm .063W 10PPM - RN73C1J22K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 22.1KOhm .063W 10PPM
RN73C1J22K1BTG
Thin Film Resistors - SMD 22.1KOhm .063W 10PPM RN73C1J22K1BTG
Thin Film Resistors - SMD 22.1KOhm .063W 10PPM

Thin Film Resistors - SMD 22.1KOhm .063W 10PPM

Supplier's Site
Chip Resistor - Surface Mount - A105864-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105864-ND
Chip Resistor - Surface Mount A105864-ND
22.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 22.1Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 22.1Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7263
Resistor, Thin Film, 22.1Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7263
RESISTOR, THIN FILM, 22.1KOHM, 63mW, 0.1%; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 22.1KOHM, 63mW, 0.1%; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J22K1BTG A105864-ND 20R7263
Product Name Thin Film Resistors - SMD 22.1KOhm .063W 10PPM Chip Resistor - Surface Mount Resistor, Thin Film, 22.1Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details