TE Connectivity Chip Resistor - Surface Mount RN73C1J226RBTG

Description
226 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J226RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J226RBTG-ND
Chip Resistor - Surface Mount RN73C1J226RBTG-ND
226 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

226 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 226R RESISTORS 0603 10PPM 226R; THIN FILM; RESISTANCE:226R; CASE STYLE:0603; SE... - RN73C1J226RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 226R RESISTORS 0603 10PPM 226R; THIN FILM; RESISTANCE:226R; CASE STYLE:0603; SE...
RN73C1J226RBTG
RESISTORS 0603 10PPM 226R RESISTORS 0603 10PPM 226R; THIN FILM; RESISTANCE:226R; CASE STYLE:0603; SE... RN73C1J226RBTG
RESISTORS 0603 10PPM 226R RESISTORS 0603 10PPM 226R; THIN FILM; RESISTANCE:226R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 226R RESISTORS 0603 10PPM 226R; THIN FILM; RESISTANCE:226R; CASE STYLE:0603; SE...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 20R7270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
20R7270
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 20R7270
Surface Mount Chip Resistor, Thin Film, RN73 Series, 226 ohm, 63 mW, 0.1%, 50 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 226 ohm, 63 mW, 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J226RBTG-ND RN73C1J226RBTG 20R7270
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 226R RESISTORS 0603 10PPM 226R; THIN FILM; RESISTANCE:226R; CASE STYLE:0603; SE... Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details