TE Connectivity Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J226RBTDF

Description
Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J226RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J226RBTDF
Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J226RBTDF
Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J226RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J226RBTDF-ND
Chip Resistor - Surface Mount RN73C1J226RBTDF-ND
226 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

226 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 226R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6433
Res, 226R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6433
RES, 226R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:226ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 226R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:226ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J226RBTDF RN73C1J226RBTDF-ND 98Y6433
Product Name Fixed Resistors; RN 0603 226R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 226R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details