RESISTORS 0603 10PPM 221R RESISTORS 0603 10PPM 221R; THIN FILM; RESISTANCE:221R; CASE STYLE:0603; SE...
221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTOR, THIN FILM, 221 OHM, 63mW, 0.1%; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J221RBTG | RN73C1J221RBTG-ND | 20R7268 |
| Product Name | RESISTORS 0603 10PPM 221R RESISTORS 0603 10PPM 221R; THIN FILM; RESISTANCE:221R; CASE STYLE:0603; SE... | Chip Resistor - Surface Mount | Resistor, Thin Film, 221 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Resistance Range | 221 ohms | 221 ohms |