TE Connectivity Chip Resistor - Surface Mount RN73C1J21R5BTG

Description
21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J21R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J21R5BTG-ND
Chip Resistor - Surface Mount RN73C1J21R5BTG-ND
21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 21R5 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J21R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 21R5 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J21R5BTG
Fixed Resistors; RN 0603 21R5 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J21R5BTG
Fixed Resistors; RN 0603 21R5 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 21R5 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J21R5BTG-ND RN73C1J21R5BTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 21R5 0.1% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details