TE Connectivity SMD 0.063W 20ohm 50V Resistor RN73C1J20RBTDF

Description
Fixed Resistor, Thin Film, 0.063W, 20ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J20RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 20ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 20ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J20RBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.063W, 20ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J20RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 20ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 20ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J20RBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 20ohm 50V Resistor - 52-RN73C1J20RBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 20ohm 50V Resistor
52-RN73C1J20RBTDF
SMD 0.063W 20ohm 50V Resistor 52-RN73C1J20RBTDF
Fixed Resistor, Thin Film, 0.063W, 20ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J20RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 20ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 20ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J20RBTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 20ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J20RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 20ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 20ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J20RBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 20-TQFN Exposed Pad

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J20RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J20RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J20RBTDFCT-ND
RES SMD 20 OHM 0.1% 1/16W 0603

RES SMD 20 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J20RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J20RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J20RBTDFTR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J20RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J20RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J20RBTDFDKR-ND
RES SMD 20 OHM 0.1% 1/16W 0603

RES SMD 20 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Fixed Resistors; RN 0603 20R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J20RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 20R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J20RBTDF
Fixed Resistors; RN 0603 20R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J20RBTDF
Fixed Resistors; RN 0603 20R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 20R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9047
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9047
RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3094
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3094
RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RN73C1J20RBTDF 1712-RN73C1J20RBTDFCT-ND RN73C1J20RBTDF 05AC9047
Product Name SMD 0.063W 20ohm 50V Resistor Connectors,Interconnects Chip Resistor - Surface Mount Fixed Resistors; RN 0603 20R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Resistance Range 20 ohms 5 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 20 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Wirewound Thin Film (Chip) Thin Film (Chip)
Power Rating 30 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details