TE Connectivity Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J20R5BTG

Description
Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J20R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J20R5BTG
Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J20R5BTG
Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J20R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J20R5BTG-ND
Chip Resistor - Surface Mount RN73C1J20R5BTG-ND
20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J20R5BTG RN73C1J20R5BTG-ND
Product Name Fixed Resistors; RN 0603 20R5 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details