TE Connectivity RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE... RN73C1J20KBTG

Description
RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE... - RN73C1J20KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE...
RN73C1J20KBTG
RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE... RN73C1J20KBTG
RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE...

RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - A105760-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105760-ND
Chip Resistor - Surface Mount A105760-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 20Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7247 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 20Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7247
Thin Film Resistor, 20Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7247
THIN FILM RESISTOR, 20KOHM, 63mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

THIN FILM RESISTOR, 20KOHM, 63mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site
Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603 - 70065117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603
70065117
Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603 70065117
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J20KBTG A105760-ND 20R7247 70065117
Product Name RESISTORS, 0603 10PPM 20K RESISTORS, 0603 10PPM 20K; THIN FILM; RESISTANCE:20KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Thin Film Resistor, 20Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity Resistor;Thin Film;Res 20 Kilohms;Pwr-Rtg 0.063 W;Tol 0.1%;SMT;0603
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor General Use
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details