TE Connectivity RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR... RN73C1J20K5BTG

Description
RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR... - RN73C1J20K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR...
RN73C1J20K5BTG
RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR... RN73C1J20K5BTG
RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR...

RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR...

Supplier's Site
Chip Resistor - Surface Mount - A105722-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105722-ND
Chip Resistor - Surface Mount A105722-ND
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J20K5BTG A105722-ND
Product Name RESISTOR 0603 10PPM 20K5RESISTOR 0603 10PPM 20K5; Resistor element type:Thin Film; Resistance:20.5kR... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details