TE Connectivity Chip Resistor - Surface Mount RN73C1J200RBTDF

Description
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J200RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J200RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J200RBTDFTR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J200RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J200RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J200RBTDFCT-ND
RES SMD 200 OHM 0.1% 1/16W 0603

RES SMD 200 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J200RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J200RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J200RBTDFDKR-ND
RES SMD 200 OHM 0.1% 1/16W 0603

RES SMD 200 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Fixed Resistors; RN 0603 200R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J200RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 200R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J200RBTDF
Fixed Resistors; RN 0603 200R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J200RBTDF
Fixed Resistors; RN 0603 200R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 200R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6428
Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6428
RES, 200R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 22R0909 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
22R0909
Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 22R0909
Surface Mount Thin Film Resistor, RN73 Series, 200 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 200 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9070 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9070
Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9070
Surface Mount Thin Film Resistor, RN73 Series, 200 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 200 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1J200RBTDFTR-ND RN73C1J200RBTDF 98Y6428 22R0909 99W9070
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 200R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 200 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details