TE Connectivity Chip Resistor - Surface Mount RN73C1J1K82BTG

Description
1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105741-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105741-ND
Chip Resistor - Surface Mount A105741-ND
1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0603 10PPM 1K82RESISTOR 0603 10PPM 1K82; Resistor element type:Thin Film; Resistance:1.82kR... - RN73C1J1K82BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 1K82RESISTOR 0603 10PPM 1K82; Resistor element type:Thin Film; Resistance:1.82kR...
RN73C1J1K82BTG
RESISTOR 0603 10PPM 1K82RESISTOR 0603 10PPM 1K82; Resistor element type:Thin Film; Resistance:1.82kR... RN73C1J1K82BTG
RESISTOR 0603 10PPM 1K82RESISTOR 0603 10PPM 1K82; Resistor element type:Thin Film; Resistance:1.82kR...

RESISTOR 0603 10PPM 1K82RESISTOR 0603 10PPM 1K82; Resistor element type:Thin Film; Resistance:1.82kR...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A105741-ND RN73C1J1K82BTG
Product Name Chip Resistor - Surface Mount RESISTOR 0603 10PPM 1K82RESISTOR 0603 10PPM 1K82; Resistor element type:Thin Film; Resistance:1.82kR...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details