TE Connectivity RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE... RN73C1J1K69BTG

Description
RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE... - RN73C1J1K69BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE...
RN73C1J1K69BTG
RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE... RN73C1J1K69BTG
RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J1K69BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K69BTG-ND
Chip Resistor - Surface Mount RN73C1J1K69BTG-ND
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1.69Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.69Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7099
Resistor, Thin Film, 1.69Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7099
RESISTOR, THIN FILM, 1.69KOHM, 63mW, 0.1%; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.69KOHM, 63mW, 0.1%; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J1K69BTG RN73C1J1K69BTG-ND 20R7099
Product Name RESISTORS 0603 10PPM 1K69RESISTOR 0603 10PPM 1K69; THIN FILM; RESISTANCE:1.69KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Resistor, Thin Film, 1.69Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details