1.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 1K65 0.1% 10PPM 1K RL ( Holsworthy )
RES, 1K65, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.65kohm;
Surface Mount Thin Film Resistor, RN73 Series, 1.65 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J1K65BTDF-ND | RN73C1J1K65BTDF | 98Y6391 | 99W9040 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 1K65 0.1% 10PPM 1K RL ( Holsworthy ) | Res, 1K65, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 1.65 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |