1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS, 0603 10PPM 1K47RESISTOR, 0603 10PPM 1K47; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1....
Surface Mount Thin Film Resistor, RN73 Series, 1.47 kohm, 63 mW, - 0.1%, 50 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J1K47BTG-ND | RN73C1J1K47BTG | 20R7092 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS, 0603 10PPM 1K47RESISTOR, 0603 10PPM 1K47; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.... | Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |