TE Connectivity Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J1K47BTDF

Description
Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J1K47BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J1K47BTDF
Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J1K47BTDF
Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J1K47BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K47BTDF-ND
Chip Resistor - Surface Mount RN73C1J1K47BTDF-ND
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 21R8830 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
21R8830
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 21R8830
Surface Mount Thin Film Resistor, RN73 Series, 1.47 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 1.47 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 1K47, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6389
Res, 1K47, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6389
RES, 1K47, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.47kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.47kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9038
Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9038
Surface Mount Thin Film Resistor, RN73 Series, 1.47 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 1.47 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C1J1K47BTDF RN73C1J1K47BTDF-ND 21R8830 98Y6389 99W9038
Product Name Fixed Resistors; RN 0603 1K47 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Res, 1K47, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 1.47 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers