TE Connectivity Chip Resistor - Surface Mount RN73C1J1K33BTDF

Description
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J1K33BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K33BTDF-ND
Chip Resistor - Surface Mount RN73C1J1K33BTDF-ND
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 1K33 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J1K33BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K33 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J1K33BTDF
Fixed Resistors; RN 0603 1K33 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J1K33BTDF
Fixed Resistors; RN 0603 1K33 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 1K33 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3028
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3028
RES, 1K33, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8939
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8939
RES, 1K33, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J1K33BTDF-ND RN73C1J1K33BTDF 08AC3028
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 1K33 0.1% 10PPM 1K RL ( Holsworthy ) Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details