TE Connectivity RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR... RN73C1J1K24BTG

Description
RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR... - RN73C1J1K24BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR...
RN73C1J1K24BTG
RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR... RN73C1J1K24BTG
RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR...

RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J1K24BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K24BTG-ND
Chip Resistor - Surface Mount RN73C1J1K24BTG-ND
1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 1.24 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 20R7083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.24 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
20R7083
Surface Mount Thin Film Resistor, Rn73 Series, 1.24 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 20R7083
Surface Mount Thin Film Resistor, RN73 Series, 1.24 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 1.24 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J1K24BTG RN73C1J1K24BTG-ND 20R7083
Product Name RESISTOR 0603 10PPM 1K24RESISTOR 0603 10PPM 1K24; Resistor element type:Thin Film; Resistance:1.24kR... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 1.24 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details