TE Connectivity Chip Resistor - Surface Mount RN73C1J1K15BTDF

Description
1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J1K15BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K15BTDF-ND
Chip Resistor - Surface Mount RN73C1J1K15BTDF-ND
1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 1K15 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J1K15BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K15 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J1K15BTDF
Fixed Resistors; RN 0603 1K15 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J1K15BTDF
Fixed Resistors; RN 0603 1K15 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 1K15 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 1K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8935
Res, 1K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8935
RES, 1K15, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K15, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 1K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8743
Res, 1K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8743
RES, 1K15, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K15, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J1K15BTDF-ND RN73C1J1K15BTDF 05AC8935
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 1K15 0.1% 10PPM 1K RL ( Holsworthy ) Res, 1K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers