TE Connectivity Chip Resistor - Surface Mount RN73C1J1K13BTDF

Description
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J1K13BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K13BTDF-ND
Chip Resistor - Surface Mount RN73C1J1K13BTDF-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J1K13BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J1K13BTDF
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J1K13BTDF
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 1K13 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
SMD 0.063W 1130ohm 50V Resistor - 52-RN73C1J1K13BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 1130ohm 50V Resistor
52-RN73C1J1K13BTDF
SMD 0.063W 1130ohm 50V Resistor 52-RN73C1J1K13BTDF
Fixed Resistor, Thin Film, 0.063W, 1130ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J1K13BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1130ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1130ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J1K13BTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 1130ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J1K13BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1130ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1130ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J1K13BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066517-RN73C1J1K13BTDF
Resistors - Chip Resistor - Surface Mount 1066517-RN73C1J1K13BTDF
Win Source Part Number: 1066517-RN73C1J1K13B TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.13 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 6-1879223-3; RN731JTTD1131B25; 5-1676481-6; CPF0603B1K02E1; ERA-3YEB112V; ERA-3YEB122V; ERA-3ARB1131V; ERA3ARB112V; ERA3ARB1241V; RN73C1J1K18BTDF; RN73C1J1K02BTDF1-187 9133-4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-1879133-4-ND,1-187 9133-4 Base Product Number: RN73C1J RoHS Status: RoHS non-compliant

Win Source Part Number: 1066517-RN73C1J1K13BTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.13 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 6-1879223-3; RN731JTTD1131B25; 5-1676481-6; CPF0603B1K02E1; ERA-3YEB112V; ERA-3YEB122V; ERA-3ARB1131V; ERA3ARB112V; ERA3ARB1241V; RN73C1J1K18BTDF; RN73C1J1K02BTDF1-1879133-4;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-1879133-4-ND,1-1879133-4
Base Product Number: RN73C1J
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J1K13BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J1K13BTDF
Chip Resistor - Surface Mount RN73C1J1K13BTDF
RES SMD 1.13KOHM 0.1% 1/16W 0603

RES SMD 1.13KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 1K13, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6385
Res, 1K13, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6385
RES, 1K13, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.13kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.13kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 1.13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9036 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9036
Surface Mount Thin Film Resistor, Rn73 Series, 1.13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9036
Surface Mount Thin Film Resistor, RN73 Series, 1.13 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 1.13 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RN73C1J1K13BTDF-ND RN73C1J1K13BTDF 52-RN73C1J1K13BTDF 1066517-RN73C1J1K13BTDF RN73C1J1K13BTDF 98Y6385 99W9036
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 1K13 0.1% 10PPM 1K RL ( Holsworthy ) SMD 0.063W 1130ohm 50V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K13, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 1.13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614920-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details