TE Connectivity Chip Resistor - Surface Mount RN73C1J1K13BTD

Description
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J1K13BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K13BTD-ND
Chip Resistor - Surface Mount RN73C1J1K13BTD-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J1K13BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J1K13BTD
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J1K13BTD
Fixed Resistors; RN 0603 1K13 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 1K13 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315398-RN73C1J1K13BTD
Resistors - Chip Resistor - Surface Mount 1315398-RN73C1J1K13BTD
Win Source Part Number: 1315398-RN73C1J1K13B TD Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.13 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1315398-RN73C1J1K13BTD
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.13 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
1.13 KOHM 16W Resistor - 52-RN73C1J1K13BTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.13 KOHM 16W Resistor
52-RN73C1J1K13BTD
1.13 KOHM 16W Resistor 52-RN73C1J1K13BTD
RES 1.13 KOHM 0.1% 1/16W 0603 Product overview: RN73C1J1K13BTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.13 KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.13 KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J1K13BTD can be used for catalog matching and distributor lookup.

RES 1.13 KOHM 0.1% 1/16W 0603 Product overview: RN73C1J1K13BTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.13 KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.13 KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J1K13BTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C1J1K13BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J1K13BTD
Chip Resistor - Surface Mount RN73C1J1K13BTD
RES 1.13 KOHM 0.1% 1/16W 0603

RES 1.13 KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J1K13BTD-ND RN73C1J1K13BTD 1315398-RN73C1J1K13BTD 52-RN73C1J1K13BTD RN73C1J1K13BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 1K13 0.1% 10PPM 5K RL ( Holsworthy ) Resistors - Chip Resistor - Surface Mount 1.13 KOHM 16W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details