TE Connectivity Chip Resistor - Surface Mount RN73C1J1K05BTG

Description
1.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J1K05BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K05BTG-ND
Chip Resistor - Surface Mount RN73C1J1K05BTG-ND
1.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 1K05 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J1K05BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K05 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J1K05BTG
Fixed Resistors; RN 0603 1K05 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J1K05BTG
Fixed Resistors; RN 0603 1K05 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 1K05 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 1.05Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7075 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.05Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7075
Thin Film Resistor, 1.05Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7075
THIN FILM RESISTOR, 1.05KOHM, 63mW, 0.1%; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

THIN FILM RESISTOR, 1.05KOHM, 63mW, 0.1%; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J1K05BTG-ND RN73C1J1K05BTG 20R7075
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 1K05 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 1.05Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details