TE Connectivity Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J1K02BTG

Description
Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J1K02BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J1K02BTG
Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J1K02BTG
Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J1K02BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J1K02BTG-ND
Chip Resistor - Surface Mount RN73C1J1K02BTG-ND
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.02Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7074 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.02Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7074
Thin Film Resistor, 1.02Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7074
THIN FILM RESISTOR, 1.02KOHM, 63mW, 0.1%; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

THIN FILM RESISTOR, 1.02KOHM, 63mW, 0.1%; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J1K02BTG RN73C1J1K02BTG-ND 20R7074
Product Name Fixed Resistors; RN 0603 1K02 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 1.02Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details