TE Connectivity Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J1K02BTDF

Description
Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J1K02BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J1K02BTDF
Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J1K02BTDF
Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J1K02BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J1K02BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J1K02BTDFCT-ND
RES SMD 1.02KOHM 0.1% 1/16W 0603

RES SMD 1.02KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J1K02BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J1K02BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J1K02BTDFDKR-ND
RES SMD 1.02KOHM 0.1% 1/16W 0603

RES SMD 1.02KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J1K02BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J1K02BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J1K02BTDFTR-ND
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6382
Res, 1K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6382
RES, 1K02, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.02kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.02kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 21R2267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
21R2267
Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 21R2267
Surface Mount Thin Film Resistor, RN73 Series, 1.02 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 1.02 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9033
Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9033
Surface Mount Thin Film Resistor, RN73 Series, 1.02 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 1.02 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C1J1K02BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J1K02BTDF
Chip Resistor - Surface Mount RN73C1J1K02BTDF
RES SMD 1.02KOHM 0.1% 1/16W 0603

RES SMD 1.02KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J1K02BTDF 1712-RN73C1J1K02BTDFCT-ND 98Y6382 21R2267 99W9033 RN73C1J1K02BTDF
Product Name Fixed Resistors; RN 0603 1K02 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 1K02, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 1.02 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details