TE Connectivity RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ... RN73C1J196RBTG

Description
RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ... - RN73C1J196RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ...
RN73C1J196RBTG
RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ... RN73C1J196RBTG
RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ...

RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J196RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J196RBTG-ND
Chip Resistor - Surface Mount RN73C1J196RBTG-ND
196 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

196 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J196RBTG RN73C1J196RBTG-ND
Product Name RESISTOR 0603 10PPM 196RRESISTOR 0603 10PPM 196R; Resistor element type:Thin Film; Resistance:196R; ... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details