TE Connectivity Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J187RBTG

Description
Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J187RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J187RBTG
Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J187RBTG
Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J187RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J187RBTG-ND
Chip Resistor - Surface Mount RN73C1J187RBTG-ND
187 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

187 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 187 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7217 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 187 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7217
Thin Film Resistor, 187 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7217
THIN FILM RESISTOR, 187 OHM, 63mW, 0.1%; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 187 OHM, 63mW, 0.1%; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J187RBTG RN73C1J187RBTG-ND 20R7217
Product Name Fixed Resistors; RN 0603 187R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 187 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers