RESISTORS 0603 10PPM 17R8RESISTOR 0603 10PPM 17R8; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:17.8...
17.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
THIN FILM RESISTOR, 17.8 OHM, 63mW, 0.1%; Resistance:17.8ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J17R8BTG | RN73C1J17R8BTG-ND | 20R7205 |
| Product Name | RESISTORS 0603 10PPM 17R8RESISTOR 0603 10PPM 17R8; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:17.8... | Chip Resistor - Surface Mount | Thin Film Resistor, 17.8 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Resistance Range | 17.8 ohms | 17.8 ohms |