TE Connectivity Chip Resistor - Surface Mount RN73C1J17R8BTDF

Description
17.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
17.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J17R8BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J17R8BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J17R8BTDFTR-ND
17.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J17R8BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J17R8BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J17R8BTDFCT-ND
RES SMD 17.8 OHM 0.1% 1/16W 0603

RES SMD 17.8 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J17R8BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J17R8BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J17R8BTDFDKR-ND
RES SMD 17.8 OHM 0.1% 1/16W 0603

RES SMD 17.8 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 17R8 0.1% 10PPM 1K RL - RN73C1J17R8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 17R8 0.1% 10PPM 1K RL
RN73C1J17R8BTDF
Thin Film Resistors - SMD RN 0603 17R8 0.1% 10PPM 1K RL RN73C1J17R8BTDF
Thin Film Resistors - SMD RN 0603 17R8 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 17R8 0.1% 10PPM 1K RL

Supplier's Site
Res, 17R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6413
Res, 17R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6413
RES, 17R8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.8ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 17R8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.8ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RN73C1J17R8BTDFTR-ND RN73C1J17R8BTDF 98Y6413
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 17R8 0.1% 10PPM 1K RL Res, 17R8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers