TE Connectivity Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL RN73C1J17K4BTDF

Description
Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL - RN73C1J17K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL
RN73C1J17K4BTDF
Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL RN73C1J17K4BTDF
Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J17K4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J17K4BTDF-ND
Chip Resistor - Surface Mount RN73C1J17K4BTDF-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J17K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J17K4BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J17K4BTDFTR-ND
RN 0603 17K4 0.1% 10PPM 1K RL

RN 0603 17K4 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9020
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9020
RES, 17K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3080
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3080
RES, 17K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J17K4BTDF RN73C1J17K4BTDF-ND 05AC9020
Product Name Thin Film Resistors - SMD RN 0603 17K4 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers