TE Connectivity Chip Resistor - Surface Mount RN73C1J174RBTDF

Description
174 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
174 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J174RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J174RBTDF-ND
Chip Resistor - Surface Mount RN73C1J174RBTDF-ND
174 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

174 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 174R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J174RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 174R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J174RBTDF
Fixed Resistors; RN 0603 174R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J174RBTDF
Fixed Resistors; RN 0603 174R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 174R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 174R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8777
Res, 174R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8777
RES, 174R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 174R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 174R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9024
Res, 174R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9024
RES, 174R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 174R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J174RBTDF-ND RN73C1J174RBTDF 10AC8777
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 174R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 174R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details