TE Connectivity Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL RN73C1J174KBTDF

Description
Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL - RN73C1J174KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL
RN73C1J174KBTDF
Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL RN73C1J174KBTDF
Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J174KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J174KBTDF-ND
Chip Resistor - Surface Mount RN73C1J174KBTDF-ND
174 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

174 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 174K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8776
Res, 174K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8776
RES, 174K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 174K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 174K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9023
Res, 174K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9023
RES, 174K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 174K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:174kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J174KBTDF RN73C1J174KBTDF-ND 10AC8776
Product Name Thin Film Resistors - SMD RN 0603 174K 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 174K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details