TE Connectivity Chip Resistor - Surface Mount RN73C1J16R5BTDF

Description
16.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
16.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J16R5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J16R5BTDF-ND
Chip Resistor - Surface Mount RN73C1J16R5BTDF-ND
16.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

16.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 16R5 0.1% 10PPM 1K RL - RN73C1J16R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 16R5 0.1% 10PPM 1K RL
RN73C1J16R5BTDF
Thin Film Resistors - SMD RN 0603 16R5 0.1% 10PPM 1K RL RN73C1J16R5BTDF
Thin Film Resistors - SMD RN 0603 16R5 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 16R5 0.1% 10PPM 1K RL

Supplier's Site
Res, 16R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9012
Res, 16R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9012
RES, 16R5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 16R5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 16R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3074
Res, 16R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3074
RES, 16R5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 16R5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J16R5BTDF-ND RN73C1J16R5BTDF 05AC9012
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 16R5 0.1% 10PPM 1K RL Res, 16R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 16.5 ohms 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details