TE Connectivity Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J16R2BTDF

Description
Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J16R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J16R2BTDF
Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J16R2BTDF
Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J16R2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J16R2BTDF-ND
Chip Resistor - Surface Mount RN73C1J16R2BTDF-ND
16.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

16.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 16R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9011
Res, 16R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9011
RES, 16R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 16R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 16R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8772
Res, 16R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8772
RES, 16R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 16R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J16R2BTDF RN73C1J16R2BTDF-ND 05AC9011
Product Name Fixed Resistors; RN 0603 16R2 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 16R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers