TE Connectivity Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J169RBTDF

Description
Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J169RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J169RBTDF
Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J169RBTDF
Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J169RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J169RBTDF-ND
Chip Resistor - Surface Mount RN73C1J169RBTDF-ND
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 169R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9019
Res, 169R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9019
RES, 169R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 169R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 169R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8774
Res, 169R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8774
RES, 169R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 169R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:169ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J169RBTDF RN73C1J169RBTDF-ND 05AC9019
Product Name Fixed Resistors; RN 0603 169R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 169R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details