TE Connectivity Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J169RBTD

Description
Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J169RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J169RBTD
Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J169RBTD
Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J169RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J169RBTD-ND
Chip Resistor - Surface Mount RN73C1J169RBTD-ND
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J169RBTD RN73C1J169RBTD-ND
Product Name Fixed Resistors; RN 0603 169R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details