TE Connectivity Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J165RBTDF

Description
Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J165RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J165RBTDF
Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J165RBTDF
Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J165RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J165RBTDF-ND
Chip Resistor - Surface Mount RN73C1J165RBTDF-ND
165 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

165 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J165RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J165RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J165RBTDFTR-ND
RN 0603 165R 0.1% 10PPM 1K RL

RN 0603 165R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 165R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3079
Res, 165R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3079
RES, 165R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:165ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 165R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:165ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9017
Res, 165R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9017
RES, 165R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:165ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 165R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:165ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J165RBTDF RN73C1J165RBTDF-ND 1111-RN73C1J165RBTDFTR-ND 08AC3079
Product Name Fixed Resistors; RN 0603 165R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 165R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details