TE Connectivity Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL RN73C1J162KBTDF

Description
Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL - RN73C1J162KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL
RN73C1J162KBTDF
Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL RN73C1J162KBTDF
Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J162KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J162KBTDF-ND
Chip Resistor - Surface Mount RN73C1J162KBTDF-ND
162 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J162KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J162KBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J162KBTDFTR-ND
RN 0603 162K 0.1% 10PPM 1K RL

RN 0603 162K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 162K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3076
Res, 162K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3076
RES, 162K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:162kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 162K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:162kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9014
Res, 162K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9014
RES, 162K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:162kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 162K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:162kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J162KBTDF RN73C1J162KBTDF-ND 08AC3076
Product Name Thin Film Resistors - SMD RN 0603 162K 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 162K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details