TE Connectivity Chip Resistor - Surface Mount RN73C1J15RBTG

Description
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J15RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J15RBTG-ND
Chip Resistor - Surface Mount RN73C1J15RBTG-ND
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 15R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J15RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 15R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J15RBTG
Fixed Resistors; RN 0603 15R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J15RBTG
Fixed Resistors; RN 0603 15R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 15R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity - 20R7180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
20R7180
Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity 20R7180
RES, THIN FILM, 15R, 0.1%, 0.063W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, THIN FILM, 15R, 0.1%, 0.063W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J15RBTG-ND RN73C1J15RBTG 20R7180
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 15R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details