Thin Film Resistors - SMD RN 0603 15K4 0.1% 10PPM CUT LENGTH
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 15.4KOHM 0.1% 1/16W 0603
RES, THIN FILM, 15K4, 0.1%, 0.063W, 0603; Resistance:15.4kohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RN73C1J15K4BTG | RN73C1J15K4BTG-ND | RN73C1J15K4BTG | 20R7178 |
| Product Name | Thin Film Resistors - SMD RN 0603 15K4 0.1% 10PPM CUT LENGTH | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, 15K4, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor |