TE Connectivity Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J15K4BTDF

Description
Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J15K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J15K4BTDF
Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J15K4BTDF
Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J15K4BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J15K4BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J15K4BTDFDKR-ND
RES SMD 15.4KOHM 0.1% 1/16W 0603

RES SMD 15.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J15K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J15K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J15K4BTDFTR-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J15K4BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J15K4BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J15K4BTDFCT-ND
RES SMD 15.4KOHM 0.1% 1/16W 0603

RES SMD 15.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 15K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6408
Res, 15K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6408
RES, 15K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 15K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC2885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC2885
Res, 15K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC2885
RES, 15K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 15K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J15K4BTDF 1712-RN73C1J15K4BTDFDKR-ND 98Y6408
Product Name Fixed Resistors; RN 0603 15K4 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 15K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details