TE Connectivity Chip Resistor - Surface Mount RN73C1J14K7BTDF

Description
14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J14K7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J14K7BTDF-ND
Chip Resistor - Surface Mount RN73C1J14K7BTDF-ND
14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 14K7 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J14K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 14K7 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J14K7BTDF
Fixed Resistors; RN 0603 14K7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J14K7BTDF
Fixed Resistors; RN 0603 14K7 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 14K7 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6406
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6406
RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 24AC5295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
24AC5295
Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 24AC5295
RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 14K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.7kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C1J14K7BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J14K7BTDF
Chip Resistor - Surface Mount RN73C1J14K7BTDF
RES SMD 14.7KOHM 0.1% 1/16W 0603

RES SMD 14.7KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J14K7BTDF-ND RN73C1J14K7BTDF 98Y6406 RN73C1J14K7BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 14K7 0.1% 10PPM 1K RL ( Holsworthy ) Res, 14K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers