TE Connectivity Chip Resistor - Surface Mount RN73C1J14K3BTDF

Description
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J14K3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J14K3BTDF-ND
Chip Resistor - Surface Mount RN73C1J14K3BTDF-ND
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 14K3 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J14K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 14K3 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J14K3BTDF
Fixed Resistors; RN 0603 14K3 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J14K3BTDF
Fixed Resistors; RN 0603 14K3 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 14K3 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3063
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3063
RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8992
Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8992
RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 14K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J14K3BTDF-ND RN73C1J14K3BTDF 08AC3063
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 14K3 0.1% 10PPM 1K RL ( Holsworthy ) Res, 14K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details