Fixed Resistors; RN 0603 140K 0.1% 10PPM CUT LENGTH ( Holsworthy )
140 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J140KBTG | RN73C1J140KBTG-ND |
| Product Name | Fixed Resistors; RN 0603 140K 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |