TE Connectivity Chip Resistor - Surface Mount RN73C1J13R7BTDF

Description
13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J13R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J13R7BTDF-ND
Chip Resistor - Surface Mount RN73C1J13R7BTDF-ND
13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 13R7 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J13R7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 13R7 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J13R7BTDF
Fixed Resistors; RN 0603 13R7 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J13R7BTDF
Fixed Resistors; RN 0603 13R7 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 13R7 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 13R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8986
Res, 13R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8986
RES, 13R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 13R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3061
Res, 13R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3061
RES, 13R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 13R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J13R7BTDF-ND RN73C1J13R7BTDF 05AC8986
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 13R7 0.1% 10PPM 1K RL ( Holsworthy ) Res, 13R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers