TE Connectivity Chip Resistor - Surface Mount RN73C1J13KBTG

Description
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J13KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J13KBTG-ND
Chip Resistor - Surface Mount RN73C1J13KBTG-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 13K RESISTORS 0603 10PPM 13K; THIN FILM; RESISTANCE:13KR; CASE STYLE:0603; SERI... - RN73C1J13KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 13K RESISTORS 0603 10PPM 13K; THIN FILM; RESISTANCE:13KR; CASE STYLE:0603; SERI...
RN73C1J13KBTG
RESISTORS 0603 10PPM 13K RESISTORS 0603 10PPM 13K; THIN FILM; RESISTANCE:13KR; CASE STYLE:0603; SERI... RN73C1J13KBTG
RESISTORS 0603 10PPM 13K RESISTORS 0603 10PPM 13K; THIN FILM; RESISTANCE:13KR; CASE STYLE:0603; SERI...

RESISTORS 0603 10PPM 13K RESISTORS 0603 10PPM 13K; THIN FILM; RESISTANCE:13KR; CASE STYLE:0603; SERI...

Supplier's Site
Resistor, Thin Film, 13Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 13Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7152
Resistor, Thin Film, 13Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7152
RESISTOR, THIN FILM, 13KOHM, 63mW, 0.1%; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RESISTOR, THIN FILM, 13KOHM, 63mW, 0.1%; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 26M2273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
26M2273
Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 26M2273
Surface Mount Thin Film Resistor, RN73 Series, 13 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 13 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J13KBTG-ND RN73C1J13KBTG 20R7152 26M2273
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 13K RESISTORS 0603 10PPM 13K; THIN FILM; RESISTANCE:13KR; CASE STYLE:0603; SERI... Resistor, Thin Film, 13Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details