TE Connectivity Chip Resistor - Surface Mount RN73C1J13KBTDF

Description
RES SMD 13K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 13K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J13KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J13KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J13KBTDFCT-ND
RES SMD 13K OHM 0.1% 1/16W 0603

RES SMD 13K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J13KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J13KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J13KBTDFDKR-ND
RES SMD 13K OHM 0.1% 1/16W 0603

RES SMD 13K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J13KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J13KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J13KBTDFTR-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 13K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J13KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 13K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J13KBTDF
Fixed Resistors; RN 0603 13K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J13KBTDF
Fixed Resistors; RN 0603 13K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 13K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 13K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6401
Res, 13K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6401
RES, 13K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 13K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9051
Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9051
Surface Mount Thin Film Resistor, RN73 Series, 13 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 13 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1J13KBTDFCT-ND RN73C1J13KBTDF 98Y6401 99W9051
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 13K 0.1% 10PPM 1K RL ( Holsworthy ) Res, 13K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 13 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details