TE Connectivity RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE... RN73C1J13K7BTG

Description
RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE... - RN73C1J13K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE...
RN73C1J13K7BTG
RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE... RN73C1J13K7BTG
RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - A105740-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105740-ND
Chip Resistor - Surface Mount A105740-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J13K7BTG A105740-ND
Product Name RESISTORS 0603 10PPM 13K7RESISTOR 0603 10PPM 13K7; THIN FILM; RESISTANCE:13.7KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176766-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers