RESISTOR 0603 10PPM 13K3RESISTOR 0603 10PPM 13K3; Resistor element type:Thin Film; Resistance:13.3kR...
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J13K3BTG | A105739-ND |
| Product Name | RESISTOR 0603 10PPM 13K3RESISTOR 0603 10PPM 13K3; Resistor element type:Thin Film; Resistance:13.3kR... | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use |