Fixed Resistors; RN 0603 13K3 0.1% 10PPM 1K RL ( Holsworthy )
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 13.3KOHM 0.1% 1/16W 0603
RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.3kohm;
RES, 13K3, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:13.3kohm;
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J13K3BTDF | A123336CT-ND | RN73C1J13K3BTDF | 57AC2882 |
| Product Name | Fixed Resistors; RN 0603 13K3 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 13K3, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |