TE Connectivity Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL RN73C1J137KBTDF

Description
Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL - RN73C1J137KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL
RN73C1J137KBTDF
Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL RN73C1J137KBTDF
Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J137KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J137KBTDF-ND
Chip Resistor - Surface Mount RN73C1J137KBTDF-ND
137 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

137 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8762
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8762
RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC8990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC8990
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC8990
RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J137KBTDF RN73C1J137KBTDF-ND 10AC8762
Product Name Thin Film Resistors - SMD RN 0603 137K 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details