RESISTOR, 0603, 10PPM 133RSeries:RN73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power rati...
133 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RN73 Series, 133 ohm, 63 mW, - 0.1%, 50 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J133RBTG | RN73C1J133RBTG-ND | 20R7161 |
| Product Name | RESISTOR, 0603, 10PPM 133RSeries:RN73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power rati... | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 133 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |